Infineon Technologies AG Low capacitance diodes for ESD protection ESD145-B1-W01005

Description
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 18 V, 0.2 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) - IEC61000-4-5 (Surge): ±3.5 A (8/20 μs) Bi-directional working voltage up to: VRWM = ±18 V Line capacitance: CL = 0.2 pF (typical) at f = 1 MHz Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.58 Ω (typical) Very low reverse current: IR < 1 nA (typical) Small form factor SMD size 01005 and low profile (0.43 x 0.23 x 0.15 mm³) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications ESD protection of RF signal lines in Near Field Communication (NFC) applications, RF antenna
Request a Quote Datasheet
Description
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 18 V, 0.2 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) - IEC61000-4-5 (Surge): ±3.5 A (8/20 μs) Bi-directional working voltage up to: VRWM = ±18 V Line capacitance: CL = 0.2 pF (typical) at f = 1 MHz Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.58 Ω (typical) Very low reverse current: IR < 1 nA (typical) Small form factor SMD size 01005 and low profile (0.43 x 0.23 x 0.15 mm³) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications ESD protection of RF signal lines in Near Field Communication (NFC) applications, RF antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance diodes for ESD protection - ESD145-B1-W01005 - Infineon Technologies AG
Neubiberg, Germany
Low capacitance diodes for ESD protection
ESD145-B1-W01005
Low capacitance diodes for ESD protection ESD145-B1-W01005
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 18 V, 0.2 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) - IEC61000-4-5 (Surge): ±3.5 A (8/20 μs) Bi-directional working voltage up to: VRWM = ±18 V Line capacitance: CL = 0.2 pF (typical) at f = 1 MHz Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.58 Ω (typical) Very low reverse current: IR < 1 nA (typical) Small form factor SMD size 01005 and low profile (0.43 x 0.23 x 0.15 mm³) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications ESD protection of RF signal lines in Near Field Communication (NFC) applications, RF antenna

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor)

Bi-directional, 18 V, 0.2 pF, 01005, RoHS and Halogen Free compliant


Summary of Features

  • ESD / transient protection according to:

- IEC61000-4-2 (ESD): ±18 kV (air / contact discharge)

- IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns)

- IEC61000-4-5 (Surge): ±3.5 A (8/20 μs)

  • Bi-directional working voltage up to: VRWM = ±18 V
  • Line capacitance: CL = 0.2 pF (typical) at f = 1 MHz
  • Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.58 Ω (typical)
  • Very low reverse current: IR < 1 nA (typical)
  • Small form factor SMD size 01005 and low profile (0.43 x 0.23 x 0.15 mm³)
  • Bi-directional and symmetric I/V characteristics for optimized design / assembly

Potential Applications

ESD protection of RF signal lines in Near Field Communication (NFC) applications, RF antenna

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Diodes
Product Number ESD145-B1-W01005
Product Name Low capacitance diodes for ESD protection
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Welding Diodes - 56DN06B02 - Infineon Technologies AG
Infineon Technologies AG
Specs
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 151CMQ040 - 1121297-151CMQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 12FR120M - 736055-12FR120M - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers