34 mm Rectifier Diode Module with 2200 V in solder bond technology
Rectifier Diode 34 mm Eco Block 2200 V, 226 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
Industrial standard package
Electrically insulated base plate
Benefits
Cost effective solution for higher competitiveness
Predictably high performance and lifetime due to 100% x-ray monitoring
Solid base plate for fast and easy mounting
Optimized for less performant heat sinks
Applications
Medium voltage (MV) drive
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
FF300R17ME4_B11 | IGBT modules
FF450R17ME4_B11 | IGBT modules
FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
FF2MR12KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
FF300R17ME4_B11 | IGBT modules
FF450R17ME4_B11 | IGBT modules
FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
FF2MR12KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
FF300R17ME4_B11 | IGBT modules
FF450R17ME4_B11 | IGBT modules
FF5MR20KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
FF2MR12KM1HP | Silicon Carbide CoolSiC™ MOSFET Modules
34 mm Rectifier Diode Module with 2200 V in solder bond technology
Rectifier Diode 34 mm Eco Block 2200 V, 226 A module for phase control in solder bond technology. This is the second generation with increase current rating. If you need additional features or higher performance go to pressure contact technology.
Summary of Features
- Industrial standard package
- Electrically insulated base plate
Benefits
- Cost effective solution for higher competitiveness
- Predictably high performance and lifetime due to 100% x-ray monitoring
- Solid base plate for fast and easy mounting
- Optimized for less performant heat sinks
Applications
- Medium voltage (MV) drive
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- FF300R17ME4_B11 |
IGBT modules
- FF450R17ME4_B11 |
IGBT modules
- FF5MR20KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules
- FF2MR12KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules
- FF300R17ME4_B11 |
IGBT modules
- FF450R17ME4_B11 |
IGBT modules
- FF5MR20KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules
- FF2MR12KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules
- FF300R17ME4_B11 |
IGBT modules
- FF450R17ME4_B11 |
IGBT modules
- FF5MR20KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules
- FF2MR12KM1HP |
Silicon Carbide CoolSiC™ MOSFET Modules