Infineon Technologies AG Low capacitance diodes for ESD protection ESD130-B1-W0201

Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.3 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high speed data lines USB 3.0, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt, MDDI, MIPI, SWP Applications Consumer electronics Information & communications technology Smart Thermostat Designers who used this product also designed with ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller
Request a Quote Datasheet
Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.3 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high speed data lines USB 3.0, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt, MDDI, MIPI, SWP Applications Consumer electronics Information & communications technology Smart Thermostat Designers who used this product also designed with ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance diodes for ESD protection - ESD130-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
Low capacitance diodes for ESD protection
ESD130-B1-W0201
Low capacitance diodes for ESD protection ESD130-B1-W0201
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.3 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high speed data lines USB 3.0, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt, MDDI, MIPI, SWP Applications Consumer electronics Information & communications technology Smart Thermostat Designers who used this product also designed with ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BAS40-02L | Schottky Diodes CYPD6125-40LQXIT | EZ-PD™ CCG6 One-Port USB-C & PD Controller

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode


Summary of Features

• ESD / transient protection of high speed data lines according to:
– IEC61000-4-2 (ESD): ±18 kV (air/contact)
– IEC61000-4-4 (EFT): 50 A (5/50 ns)
– IEC61000-4-5 (surge): 2.5 A (8/20 μs)
• Maximum working voltage: VRWM ±5.5 V
• Extremely low capacitance: CL = 0.3 pF (typical)
• Low clamping voltage: VCL = 20 V at IPP = 16 A (typical)
• Very low reverse current IR < 1 nA typ.
• Very small form factor down to 0.58 x 0.28 x 0.15 mm3
• Pb-free (RoHS compliant) and halogen free package


Potential Applications

• ESD protection of high speed data lines USB 3.0, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt, MDDI, MIPI, SWP


Applications

  • Consumer electronics
  • Information & communications technology
  • Smart Thermostat

Designers who used this product also designed with


  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BAS40-05W |
    Schottky Diodes
  • BAS40-02L |
    Schottky Diodes
  • CYPD6125-40LQXIT |
    EZ-PD™ CCG6 One-Port USB-C & PD Controller
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BAS40-05W |
    Schottky Diodes
  • BAS40-02L |
    Schottky Diodes
  • CYPD6125-40LQXIT |
    EZ-PD™ CCG6 One-Port USB-C & PD Controller
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BAS40-05W |
    Schottky Diodes
  • BAS40-02L |
    Schottky Diodes
  • CYPD6125-40LQXIT |
    EZ-PD™ CCG6 One-Port USB-C & PD Controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Diodes
Product Number ESD130-B1-W0201
Product Name Low capacitance diodes for ESD protection
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 80SQ045 - 1133855-80SQ045 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Single Diodes - 448-AIDK10S65C5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
4 suppliers
RF Diodes - BA89202VH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
2 suppliers
Hard To Find - 80PFR40 - 1133850-80PFR40 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers