Infineon Technologies AG Multi purpose diodes for ESD protection ESD237-B1-W0201

Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.3 Ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Designers who used this product also designed with ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection
Request a Quote Datasheet
Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.3 Ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Designers who used this product also designed with ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi purpose diodes for ESD protection - ESD237-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
Multi purpose diodes for ESD protection
ESD237-B1-W0201
Multi purpose diodes for ESD protection ESD237-B1-W0201
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.21 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±8 V max. • Low capacitance: CL = 7 pF (typical) • Ultra low dynamic resistance: RDYN = 0.3 Ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Potential Applications • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals Designers who used this product also designed with ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection ESD132-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection

Low clamping voltage bi-directional ESD / Transient Protection Diode


Summary of Features

• ESD / transient protection according to:
– IEC61000-4-2 (ESD): ±16 kV (air/contact discharge)
– IEC61000-4-5 (Surge): 3A (8/20 µs)
• Bi-directional, working voltage up to VRWM = ±8 V max.
• Low capacitance: CL = 7 pF (typical)
• Ultra low dynamic resistance: RDYN = 0.21 Ω typ.
• Low reverse current. IR < 1nA (typical)
• Pb-free (RoHS compliant) and halogen free package


Potential Applications

• Audio line, speaker, headset, microphone
• Keypad, touchpad, buttons, convenience keys
• LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...)
• Notebooks tablets and desktop computers and their peripherals


Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen

Low Capacitance Bi-directional ESD / Transient Protection Diode


Summary of Features

• ESD / transient protection according to:
– IEC61000-4-2 (ESD): ±15 kV (air/contact discharge)
– IEC61000-4-5 (Surge): 3A (8/20 µs)
• Bi-directional, working voltage up to VRWM = ±8 V max.
• Low capacitance: CL = 7 pF (typical)
• Ultra low dynamic resistance: RDYN = 0.3 Ω typ.
• Low reverse current. IR = 100nA (max.)
• Pb-free (RoHS compliant) and halogen free package


Potential Applications

• Keypad, touchpad, buttons, convenience keys
• LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...)
• Notebooks tablets and desktop computers and their peripherals


Designers who used this product also designed with


  • ESD132-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD132-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD132-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Diodes
Product Number ESD237-B1-W0201
Product Name Multi purpose diodes for ESD protection
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 15TQ060PBF - 1121386-15TQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes, Rectifiers - Single - 10BQ030TRPBF - 1121021-10BQ030TRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Hard To Find - 80SQ040 - 1133854-80SQ040 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Diode and Rectifier - 280-BAR17E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details