Manufacturer: Infineon Technologies
Win Source Part Number: 738149-ESD105-B1-02E
Manufacturer Homepage: www.infineon.com
Reference case: TSSLP-2-4
Reference Date Code: 1547+
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Low Capacitance & Low Clamping Bi-directional ESD / Transient Protection Diodes Product overview: ESD105-B1-02ELS from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD105-B1-02ELS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 738149-ESD105-B1-02ELS | 144-ESD105-B1-02ELS |
| Product Name | TVS - TVS - Diodes - ESD105-B1-02ELS | TVS Protection Diode |
| Configuration | Single |