Infineon Technologies AG Low capacitance diodes for ESD protection ESD108-B1-CSP0201

Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB Applications Consumer electronics Edge computing Information & communications technology Smart speaker designs Designers who used this product also designed with BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB Applications Consumer electronics Edge computing Information & communications technology Smart speaker designs Designers who used this product also designed with BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance diodes for ESD protection - ESD108-B1-CSP0201 - Infineon Technologies AG
Neubiberg, Germany
Low capacitance diodes for ESD protection
ESD108-B1-CSP0201
Low capacitance diodes for ESD protection ESD108-B1-CSP0201
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.28 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.58 x 0.28 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Potential Applications • ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt • RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB Applications Consumer electronics Edge computing Information & communications technology Smart speaker designs Designers who used this product also designed with BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET ESD249-B1-W0201 | Multi purpose diodes for ESD protection BAS70-02V | Schottky Diodes ESD259-B1-W0201 | Multi purpose diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection BSC060P03NS3E G | P-Channel Power MOSFET BSG0810NDI | N-Channel Power MOSFET 1 2

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode


Summary of Features

• ESD / transient protection of RF signal lines according to:
– IEC61000-4-2 (ESD): ±25 kV (air/contact)
– IEC61000-4-4 (EFT): 50 A (5/50 ns)
– IEC61000-4-5 (surge): 2.5 A (8/20 μs)
• Maximum working voltage: VRWM ±5.5 V
• Extremely low capacitance: CL = 0.28 pF (typical)
• Low clamping voltage: VCL = 20 V at IPP = 16 A (typical)
• Very low reverse current IR < 1 nA typ.
• Very small form factor down to 0.58 x 0.28 x 0.15 mm3
• Pb-free (RoHS compliant) and halogen free package


Potential Applications

• ESD protection of high-speed signal lines: USB 3.0, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt
• RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB


Applications

  • Consumer electronics
  • Edge computing
  • Information & communications technology
  • Smart speaker designs

Designers who used this product also designed with


  • BSG0810NDI |
    N-Channel Power MOSFET
  • ESD249-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BAS70-02V |
    Schottky Diodes
  • ESD259-B1-W0201 |
    Multi purpose diodes for ESD protection
  • ESD200-B1-CSP0201 |
    Multi purpose diodes for ESD protection
  • ESD202-B1-CSP01005 |
    Multi purpose diodes for ESD protection
  • BSC060P03NS3E G |
    P-Channel Power MOSFET
  • BSG0810NDI |
    N-Channel Power MOSFET
  • ESD249-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BAS70-02V |
    Schottky Diodes
  • ESD259-B1-W0201 |
    Multi purpose diodes for ESD protection
  • ESD200-B1-CSP0201 |
    Multi purpose diodes for ESD protection
  • ESD202-B1-CSP01005 |
    Multi purpose diodes for ESD protection
  • BSC060P03NS3E G |
    P-Channel Power MOSFET
  • BSG0810NDI |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Low-Power TVS Protection Diode - 144-ESD108-B1-CSP0201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-ESD108-B1-CSP0201
Low-Power TVS Protection Diode 144-ESD108-B1-CSP0201
Ultra Low Capacitance TVS Diode in a Thin 0201 Chip Scale Package Product overview: ESD108-B1-CSP0201 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD108-B1-CSP020 1 can be used for catalog matching and distributor lookup.

Ultra Low Capacitance TVS Diode in a Thin 0201 Chip Scale Package Product overview: ESD108-B1-CSP0201 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD108-B1-CSP0201 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - ESD108-B1-CSP0201 - 1172596-ESD108-B1-CSP0201 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD108-B1-CSP0201
1172596-ESD108-B1-CSP0201
TVS - TVS - Diodes - ESD108-B1-CSP0201 1172596-ESD108-B1-CSP0201
Manufacturer: Infineon Technologies Win Source Part Number: 1172596-ESD108-B1-CS P0201 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1172596-ESD108-B1-CSP0201
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD108-B1-CSP0201 144-ESD108-B1-CSP0201 1172596-ESD108-B1-CSP0201
Product Name Low capacitance diodes for ESD protection Low-Power TVS Protection Diode TVS - TVS - Diodes - ESD108-B1-CSP0201
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

3.3V TVS Protection Diode - 144-ESD3V3U4ULCE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
View Details
2 suppliers
TVS Diodes - 448-ESD166B2W0201E6327XTSA1DKR-ND - DigiKey
Specs
Configuration Single
Package 0201 (0603 Metric)
Peak Pulse Power 50.4 watts
View Details
Circuit Protection - TVS - Diodes - 963306-ESD113B102ELE6327XTMA1 - Win Source Electronics
Specs
Package 0402 (1006 Metric)
Peak Pulse Power 36 watts
VC 8 volts
View Details
6 suppliers
TVS Diodes - BGF120AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package 4-WFBGA
VC 31 volts
View Details
4 suppliers