Infineon Technologies AG TVS - TVS - Diodes - ESD24VS2B E6327 ESD24VS2B E6327

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057861-ESD24VS2B E6327 Packaging: Digi-Reel® Mounting: SMD (SMT) Capacitance: 52 pF Power Line Protection: No Clamping Voltage: 41 V Polarity: Bidirectional Peak Pulse Current: 5 A Operating Supply Voltage: 24 V Composition: Zener Number of Channels: 2 Number of Pins: 3 Categories: TVS - Diodes Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 32 V Max Surge Current: 5 A Min Breakdown Voltage: 26 V Peak Pulse Power: 230 W Reverse Standoff Voltage: 24 V Number of Bidirectional Channels: 2
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057861-ESD24VS2B E6327 Packaging: Digi-Reel® Mounting: SMD (SMT) Capacitance: 52 pF Power Line Protection: No Clamping Voltage: 41 V Polarity: Bidirectional Peak Pulse Current: 5 A Operating Supply Voltage: 24 V Composition: Zener Number of Channels: 2 Number of Pins: 3 Categories: TVS - Diodes Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 32 V Max Surge Current: 5 A Min Breakdown Voltage: 26 V Peak Pulse Power: 230 W Reverse Standoff Voltage: 24 V Number of Bidirectional Channels: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD24VS2B E6327 - 1057861-ESD24VS2B E6327 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD24VS2B E6327
1057861-ESD24VS2B E6327
TVS - TVS - Diodes - ESD24VS2B E6327 1057861-ESD24VS2B E6327
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057861-ESD24VS2B E6327 Packaging: Digi-Reel® Mounting: SMD (SMT) Capacitance: 52 pF Power Line Protection: No Clamping Voltage: 41 V Polarity: Bidirectional Peak Pulse Current: 5 A Operating Supply Voltage: 24 V Composition: Zener Number of Channels: 2 Number of Pins: 3 Categories: TVS - Diodes Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 32 V Max Surge Current: 5 A Min Breakdown Voltage: 26 V Peak Pulse Power: 230 W Reverse Standoff Voltage: 24 V Number of Bidirectional Channels: 2

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057861-ESD24VS2B E6327
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Capacitance: 52 pF
Power Line Protection: No
Clamping Voltage: 41 V
Polarity: Bidirectional
Peak Pulse Current: 5 A
Operating Supply Voltage: 24 V
Composition: Zener
Number of Channels: 2
Number of Pins: 3
Categories: TVS - Diodes
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 32 V
Max Surge Current: 5 A
Min Breakdown Voltage: 26 V
Peak Pulse Power: 230 W
Reverse Standoff Voltage: 24 V
Number of Bidirectional Channels: 2

Buy Now
SOT23 TVS Protection Diode - 144-ESD24VS2B E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-ESD24VS2B E6327
SOT23 TVS Protection Diode 144-ESD24VS2B E6327
Tvs Diode 24VWM 41VC SOT23-3 Product overview: ESD24VS2B E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD24VS2B E6327 can be used for catalog matching and distributor lookup.

Tvs Diode 24VWM 41VC SOT23-3 Product overview: ESD24VS2B E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD24VS2B E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1057861-ESD24VS2B E6327 144-ESD24VS2B E6327
Product Name TVS - TVS - Diodes - ESD24VS2B E6327 SOT23 TVS Protection Diode
RoHS Compliant RoHS RoHS
Package TO-236-3
Pin Count 3
VC 41 volts
VBR 32 volts
Unlock Full Specs
to access all available technical data