Low Clamping Voltage Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor)
Bi-directional, 5.5 V, 56 pF, 0201, RoHS and halogen free compliant
Summary of Features
ESD/transient protection according to:
- IEC61000-4-2 (ESD): ±19 kV (air/contact discharge)
- IEC61000-4-4 (EFT): ±2 kV/ ±40 A (5/50 ns)
- IEC61000-4-5 (Surge): ±7 A (8/20 μs)
Bi-directional working voltage up to: VRWM = ±5.5 V
Line capacitance: CL = 56 pF (typical) at f = 1 MHz
Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.15 Ω (typical)
Very low reverse current: IR < 1 nA (typical)
Small form factor SMD size 0201, low profile (0.58 mm x 0.28 mm x 0.15 mm)
Bi-directional, symmetric I/V characteristic for optimized design/assembly
Potential Applications
ESD protection of highly susceptible IC/ASICs in audio, headset, human digital interfaces
Applications
Bringing a whole new lifestyle and health experience to today’s connected citizen
Low Clamping Voltage Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor)
Bi-directional, 5.5 V, 56 pF, 0201, RoHS and halogen free compliant
Summary of Features
- ESD/transient protection according to:
- IEC61000-4-2 (ESD): ±19 kV (air/contact discharge)
- IEC61000-4-4 (EFT): ±2 kV/ ±40 A (5/50 ns)
- IEC61000-4-5 (Surge): ±7 A (8/20 μs)
- Bi-directional working voltage up to: VRWM = ±5.5 V
- Line capacitance: CL = 56 pF (typical) at f = 1 MHz
- Clamping voltage: VCL = 12.5 V (typical) at ITLP = 16 A with RDYN = 0.15 Ω (typical)
- Very low reverse current: IR < 1 nA (typical)
- Small form factor SMD size 0201, low profile (0.58 mm x 0.28 mm x 0.15 mm)
- Bi-directional, symmetric I/V characteristic for optimized design/assembly
Potential Applications
ESD protection of highly susceptible IC/ASICs in audio, headset, human digital interfaces
Applications
- Bringing a whole new lifestyle and health experience to today’s connected citizen