20 mm Rectifier Diode Module with 1800 V in pressure contact technology
Rectifier Diode 20 mm Power Block 1800 V, 104 A module for phase control in pressure contact technology using an isolated copper base plate.
Summary of Features
Pressure contact technology for high reliability
Industrial standard package
Electrically insulated baseplate
Short on fail
Highest robustness and reliability
Benefits
Designed for high overload and power cycling requirements
High DC blocking stability over whole lifetime
High surge current capability especially for short grid spikes
One supplier for a broad range of Power Block Modules
Potential Applications
Motor control and drives
Wind energy systems
Traction
Commercial, construction and agricultural vehicles (CAV)
Uninterruptible power supply (UPS)
Applications
General purpose motor drive - variating frequency and voltage
Designers who used this product also designed with
IRLML6344 | N-Channel Power MOSFET
FF225R17ME4 | IGBT modules
FF300R17ME4 | IGBT modules
IRLML6344 | N-Channel Power MOSFET
FF225R17ME4 | IGBT modules
FF300R17ME4 | IGBT modules
IRLML6344 | N-Channel Power MOSFET
FF225R17ME4 | IGBT modules
FF300R17ME4 | IGBT modules
20 mm Rectifier Diode Module with 1800 V in pressure contact technology
Rectifier Diode 20 mm Power Block 1800 V, 104 A module for phase control in pressure contact technology using an isolated copper base plate.
Summary of Features
- Pressure contact technology for high reliability
- Industrial standard package
- Electrically insulated baseplate
- Short on fail
- Highest robustness and reliability
Benefits
- Designed for high overload and power cycling requirements
- High DC blocking stability over whole lifetime
- High surge current capability especially for short grid spikes
- One supplier for a broad range of Power Block Modules
Potential Applications
- Motor control and drives
- Wind energy systems
- Traction
- Commercial, construction and agricultural vehicles (CAV)
- Uninterruptible power supply (UPS)
Applications
- General purpose motor drive - variating frequency and voltage
Designers who used this product also designed with
- IRLML6344 |
N-Channel Power MOSFET
- FF225R17ME4 |
IGBT modules
- FF300R17ME4 |
IGBT modules
- IRLML6344 |
N-Channel Power MOSFET
- FF225R17ME4 |
IGBT modules
- FF300R17ME4 |
IGBT modules
- IRLML6344 |
N-Channel Power MOSFET
- FF225R17ME4 |
IGBT modules
- FF300R17ME4 |
IGBT modules