Infineon Technologies AG Low capacitance diodes for ESD protection ESD121-B1-W0201

Description
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18/±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±1.5 kV / ±30 A (5/50 ns) - IEC61000-4-5 (Surge): ±2 A (8/20 μs) Peak Pulse Power (PPK) = 24W Bi-directional working voltage up to: VWM = ±7 V Line capacitance: CL = 0.25 pF (typical) at f = 1 MHz Clamping voltage: VCL = 24 V (typical) at ITLP = 16 A with RDYN = 0.91 Ω (typical) Very low reverse current: IL < 1 nA (typical) Small form factor SMD size 0201 and low profile (0.58 mm x 0.28 mm x 0.15 mm) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications Super high speed I/O - USB 3.0 / 3.1, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt RF Antenna Applications Semiconductor solutions for home entertainment applications
Request a Quote
Description
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18/±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±1.5 kV / ±30 A (5/50 ns) - IEC61000-4-5 (Surge): ±2 A (8/20 μs) Peak Pulse Power (PPK) = 24W Bi-directional working voltage up to: VWM = ±7 V Line capacitance: CL = 0.25 pF (typical) at f = 1 MHz Clamping voltage: VCL = 24 V (typical) at ITLP = 16 A with RDYN = 0.91 Ω (typical) Very low reverse current: IL < 1 nA (typical) Small form factor SMD size 0201 and low profile (0.58 mm x 0.28 mm x 0.15 mm) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications Super high speed I/O - USB 3.0 / 3.1, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt RF Antenna Applications Semiconductor solutions for home entertainment applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD121-B1-W0201 is a bidirectional ESD protection device designed for capacitance-sensitive data lines in portable devices, housed in a 0201 SMD package measuring 0.58 mm x 0.28 mm x 0.15 mm. It has a maximum working voltage of ±7 V, a typical line capacitance of 0.25 pF at 1 MHz, and clamps at 24 V under a 16 A TLP pulse with a dynamic resistance of 0.91 Ω. The device meets IEC61000-4-2 (±18 kV air and contact discharge), IEC61000-4-4 (±1.5 kV / ±30 A), and IEC61000-4-5 (±2 A, 8/20 μs) standards. It exhibits a typical leakage current of 1 nA and operates from -55 °C to +125 °C. The device is qualified for industrial applications according to JEDEC JESD47/20/22.

Datasheet Summary
Powered by GS/AI

The ESD121-B1-W0201 is a bidirectional ESD protection device designed for capacitance-sensitive data lines in portable devices, housed in a 0201 SMD package measuring 0.58 mm x 0.28 mm x 0.15 mm. It has a maximum working voltage of ±7 V, a typical line capacitance of 0.25 pF at 1 MHz, and clamps at 24 V under a 16 A TLP pulse with a dynamic resistance of 0.91 Ω. The device meets IEC61000-4-2 (±18 kV air and contact discharge), IEC61000-4-4 (±1.5 kV / ±30 A), and IEC61000-4-5 (±2 A, 8/20 μs) standards. It exhibits a typical leakage current of 1 nA and operates from -55 °C to +125 °C. The device is qualified for industrial applications according to JEDEC JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
Low capacitance diodes for ESD protection - ESD121-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
Low capacitance diodes for ESD protection
ESD121-B1-W0201
Low capacitance diodes for ESD protection ESD121-B1-W0201
Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18/±18 kV (air / contact discharge) - IEC61000-4-4 (EFT): ±1.5 kV / ±30 A (5/50 ns) - IEC61000-4-5 (Surge): ±2 A (8/20 μs) Peak Pulse Power (PPK) = 24W Bi-directional working voltage up to: VWM = ±7 V Line capacitance: CL = 0.25 pF (typical) at f = 1 MHz Clamping voltage: VCL = 24 V (typical) at ITLP = 16 A with RDYN = 0.91 Ω (typical) Very low reverse current: IL < 1 nA (typical) Small form factor SMD size 0201 and low profile (0.58 mm x 0.28 mm x 0.15 mm) Bi-directional and symmetric I/V characteristics for optimized design / assembly Potential Applications Super high speed I/O - USB 3.0 / 3.1, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt RF Antenna Applications Semiconductor solutions for home entertainment applications

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor)

Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant


Summary of Features

  • ESD / transient protection according to:

- IEC61000-4-2 (ESD): ±18/±18 kV (air / contact discharge)

- IEC61000-4-4 (EFT): ±1.5 kV / ±30 A (5/50 ns)

- IEC61000-4-5 (Surge): ±2 A (8/20 μs)

  • Peak Pulse Power (PPK) = 24W
  • Bi-directional working voltage up to: VWM = ±7 V
  • Line capacitance: CL = 0.25 pF (typical) at f = 1 MHz
  • Clamping voltage: VCL = 24 V (typical) at ITLP = 16 A with RDYN = 0.91 Ω (typical)
  • Very low reverse current: IL < 1 nA (typical)
  • Small form factor SMD size 0201 and low profile (0.58 mm x 0.28 mm x 0.15 mm)
  • Bi-directional and symmetric I/V characteristics for optimized design / assembly

Potential Applications

  • Super high speed I/O - USB 3.0 / 3.1, Firewire, DVI, HDMI, S-ATA, DisplayPort, Thunderbolt
  • RF Antenna

Applications

  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Diodes
Product Number ESD121-B1-W0201
Product Name Low capacitance diodes for ESD protection
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA595E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 151CMQ040 - 1121297-151CMQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diode and Rectifier - 280-8ETX06FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers
Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details