Infineon Technologies AG Multi purpose diodes for ESD protection ESD202-B1-CSP01005

Description
Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. Low capacitance: CL = 6.5 pF (typical) Ultra low dynamic resistance: R DYN = 0.20 Ω typ. Low reverse current. IR = 100nA (max.) Pb-free (RoHS compliant) and halogen free package Potential Applications Keypad, touchpad, buttons, convenience keys LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) Notebooks tablets and desktop computers and their peripherals Modules (WiFi,fingerprint, Flash…) Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection 1 2
Request a Quote Datasheet
Description
Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. Low capacitance: CL = 6.5 pF (typical) Ultra low dynamic resistance: R DYN = 0.20 Ω typ. Low reverse current. IR = 100nA (max.) Pb-free (RoHS compliant) and halogen free package Potential Applications Keypad, touchpad, buttons, convenience keys LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) Notebooks tablets and desktop computers and their peripherals Modules (WiFi,fingerprint, Flash…) Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi purpose diodes for ESD protection - ESD202-B1-CSP01005 - Infineon Technologies AG
Neubiberg, Germany
Multi purpose diodes for ESD protection
ESD202-B1-CSP01005
Multi purpose diodes for ESD protection ESD202-B1-CSP01005
Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. Low capacitance: CL = 6.5 pF (typical) Ultra low dynamic resistance: R DYN = 0.20 Ω typ. Low reverse current. IR = 100nA (max.) Pb-free (RoHS compliant) and halogen free package Potential Applications Keypad, touchpad, buttons, convenience keys LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) Notebooks tablets and desktop computers and their peripherals Modules (WiFi,fingerprint, Flash…) Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD131-B1-W0201 | Low capacitance diodes for ESD protection ESD128-B1-W0201 | Low capacitance diodes for ESD protection ESD120-B1-W0201 | Low capacitance diodes for ESD protection ESD156-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection 1 2

Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode


Summary of Features

  • ESD / transient protection according to:
  • – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge)
  • – IEC61000-4-5 (Surge): 3A (8/20 µs)
  • Bi-directional, working voltage up to VRWM = ±5.5 V max.
  • Low capacitance: CL = 6.5 pF (typical)
  • Ultra low dynamic resistance: R DYN = 0.20 Ω typ.
  • Low reverse current. IR = 100nA (max.)
  • Pb-free (RoHS compliant) and halogen free package

Potential Applications

  • Keypad, touchpad, buttons, convenience keys
  • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...)
  • Notebooks tablets and desktop computers and their peripherals
  • Modules (WiFi,fingerprint, Flash…)

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones

Designers who used this product also designed with


  • ESD120-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD156-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD108-B1-CSP0201 |
    Low capacitance diodes for ESD protection
  • ESD131-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD128-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD120-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD156-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD108-B1-CSP0201 |
    Low capacitance diodes for ESD protection
  • ESD131-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD128-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD120-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD156-B1-W0201 |
    Low capacitance diodes for ESD protection
  • ESD108-B1-CSP0201 |
    Low capacitance diodes for ESD protection

1
2

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD202-B1-CSP01005 - 1172613-ESD202-B1-CSP01005 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD202-B1-CSP01005
1172613-ESD202-B1-CSP01005
TVS - TVS - Diodes - ESD202-B1-CSP01005 1172613-ESD202-B1-CSP01005
Manufacturer: Infineon Technologies Win Source Part Number: 1172613-ESD202-B1-CS P01005 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1172613-ESD202-B1-CSP01005
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
5.5 V 6.5 pF TVS Protection Diode - 144-ESD202-B1-CSP01005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5 V 6.5 pF TVS Protection Diode
144-ESD202-B1-CSP01005
5.5 V 6.5 pF TVS Protection Diode 144-ESD202-B1-CSP01005
Bi-directional, 5.5 V, 6.5 pF, 01005, RoHS and Halogen Free compliant Product overview: ESD202-B1-CSP01005 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V, 6.5 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5 V, 6.5 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD202-B1-CSP010 05 can be used for catalog matching and distributor lookup.

Bi-directional, 5.5 V, 6.5 pF, 01005, RoHS and Halogen Free compliant Product overview: ESD202-B1-CSP01005 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V, 6.5 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5 V, 6.5 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD202-B1-CSP01005 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD202-B1-CSP01005 1172613-ESD202-B1-CSP01005 144-ESD202-B1-CSP01005
Product Name Multi purpose diodes for ESD protection TVS - TVS - Diodes - ESD202-B1-CSP01005 5.5 V 6.5 pF TVS Protection Diode
Diode Applications Protector
Unlock Full Specs
to access all available technical data