DD82S04KHPSA1 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - Rectifiers
DD82S04KHPSA1
Description
DIODE MODULE GP 400V 96A
Description
DIODE MODULE GP 400V 96A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
DD82S04KHPSA1
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
DD82S04KHPSA1 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Removed
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
4 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details