Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
INFINEON TECHNOLOGIES AG
DD160N22K -- RECTIFIERS
Infineon Technologies AG
Rectifiers
DD160N22K
Description
Rectifiers Rectifier Diode Module 2200V 172A
Description
Rectifiers Rectifier Diode Module 2200V 172A
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
DD160N22K
Rectifiers
DD160N22K
Rectifiers Rectifier Diode Module 2200V 172A
Rectifiers Rectifier Diode Module 2200V 172A
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
DD160N22K
Product Name
Rectifiers
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - Rectifiers
AIDW30E60
Specs
Life Cycle Stage
Active
View Details
Nexperia B.V.
Diodes, Rectifiers - Single - BAS416F
BAS416F
Specs
Diode Type
Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: MS865C08
Specs
Package
TFP
I
O
20 amps
V
RRM
80 volts
View Details
Sensata Technologies
Bridge Rectifiers
M50100TB1000
Specs
Rectifier Configuration / Technology
Bridge
Package
Module
RoHS Compliant
RoHS
View Details
3
suppliers