Bridge Rectifier Single Phase Standard 1.8kV Chassis Mount BG-PB20-1
BRIDGE RECT 1PH 1.8V 104A PB20-1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | DD104N18KHPSA1-ND | DD104N18KHPSA1 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |