Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DD435N36K DD435N36K

Description
60 mm Rectifier Diode with 3600 V in pressure contact technology Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications General purpose motor drive - variating frequency and voltage Traction Designers who used this product also designed with DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules
Request a Quote Datasheet
Description
60 mm Rectifier Diode with 3600 V in pressure contact technology Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications General purpose motor drive - variating frequency and voltage Traction Designers who used this product also designed with DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DD435N36K - DD435N36K - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DD435N36K
DD435N36K
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DD435N36K DD435N36K
60 mm Rectifier Diode with 3600 V in pressure contact technology Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications General purpose motor drive - variating frequency and voltage Traction Designers who used this product also designed with DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules DZ800S17K3 | IGBT modules FZ600R17KE4 | IGBT modules

60 mm Rectifier Diode with 3600 V in pressure contact technology

Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate.


Summary of Features

  • Pressure contact technology for high reliability
  • Industrial standard package
  • Electrically insulated baseplate
  • Short on fail
  • Highest robustness

Benefits

  • Designed for high overload and power cycling requirements
  • High DC blocking stability over whole lifetime
  • High surge current capability especially for short grid spikes
  • One supplier for a broad range of Power Block Modules

Applications

  • General purpose motor drive - variating frequency and voltage
  • Traction

Designers who used this product also designed with


  • DZ800S17K3 |
    IGBT modules
  • FZ600R17KE4 |
    IGBT modules
  • DZ800S17K3 |
    IGBT modules
  • FZ600R17KE4 |
    IGBT modules
  • DZ800S17K3 |
    IGBT modules
  • FZ600R17KE4 |
    IGBT modules
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DD435N36K
Rectifiers DD435N36K
Rectifiers 3.6KV 573A

Rectifiers 3.6KV 573A

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Power Diodes Rectifiers
Product Number DD435N36K DD435N36K
Product Name Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DD435N36K Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data