Infineon Technologies AG
Diodes for surge protection
DSL70
Description
Silicon TVS diodes Array
Summary of Features
ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC6100
0-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-
4 (EFT): 4 kV / 80 A (5/50 ns),IEC61000-4-5 (Lightning): 27 A (8/20 μs)
Very low capacitance
Extremely low reverse current < 5 nA
Pb-free (RoHS compliant) package
Potential Applications
ADSL, VDSL
Request a Quote
Email Supplier
Datasheet
Description
Silicon TVS diodes Array
Summary of Features
ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC6100
0-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-
4 (EFT): 4 kV / 80 A (5/50 ns),IEC61000-4-5 (Lightning): 27 A (8/20 μs)
Very low capacitance
Extremely low reverse current < 5 nA
Pb-free (RoHS compliant) package
Potential Applications
ADSL, VDSL
Request a Quote
Email Supplier
Datasheet
Suppliers
Diodes for surge protection
DSL70
Silicon TVS diodes Array
Summary of Features
ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC6100
0-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-
4 (EFT): 4 kV / 80 A (5/50 ns),IEC61000-4-5 (Lightning): 27 A (8/20 μs)
Very low capacitance
Extremely low reverse current < 5 nA
Pb-free (RoHS compliant) package
Potential Applications
ADSL, VDSL
Silicon TVS diodes Array
Summary of Features
- ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50 ns),IEC61000-4-5 (Lightning): 27 A (8/20 μs)
- Very low capacitance
- Extremely low reverse current < 5 nA
- Pb-free (RoHS compliant) package
Potential Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
DSL70 |
|
Product Name
|
Diodes for surge protection |
|
Diode Applications
|
Protector
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Rectifier
RoHS Compliant
RoHS
Tj
-40 C (-40 F)
View Details
4 suppliers
Diode Type
RF Diodes; Standard - Single
Tj
150 C (302 F)
View Details
4 suppliers