96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 60VWM 96.8VC SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5587-ND | MASMBJ60CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 96.8 volts | 96.8 volts |