6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMBJ2K4.5E3-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 2000 watts |
| VC | 6.6 volts |