58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 36VWM 58.1VC SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5541-ND | MASMBJ36AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 58.1 volts | 58.1 volts |