38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 24VWM 38.9VC SMBJ
TVS 24V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5510-ND | MASMBJ24A | 35AJ8650 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 24V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 38.9 volts | 38.9 volts |