TVS DIODE 6VWM 11.2VC DO214AA
LOW CAP TVS 6V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
LOW CAP TVS 6V 10% 500W UNI 30PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMBJSAC6.0E3/TR-ND | 61AJ7392 | MASMBJSAC6.0E3/TR |
| Product Name | TVS Diodes | Low Cap Tvs 6V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 11.2 volts | 11.2 volts |