77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 48V 5% 600W BI SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 48VWM 77.4VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5558-ND | 35AJ8692 | MASMBJ48CA |
| Product Name | TVS Diodes | Tvs 48V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 77.4 volts | 77.4 volts |