Advanced Antivibration Components - AAC Base Vibration Mount - Neoprene (Inch) V10Z52-FB0550DD

Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface
Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Neoprene (Inch) - V10Z52-FB0550DD - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Neoprene (Inch)
V10Z52-FB0550DD
Base Vibration Mount - Neoprene (Inch) V10Z52-FB0550DD
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

PLATES: Steel

ISOLATOR: Oil-Resistant Neoprene or Durulene™

FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf)

TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)

APPLICATIONS:

• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT

FEATURES:

• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FB0550DD
Product Name Base Vibration Mount - Neoprene (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 550.00 lbs (249.43 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-0 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Spring Floor Mounted Seismic Isolator - AEQM-(R)-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details