Advanced Antivibration Components - AAC Spring Mount - Silicone Gel (Metric) V10Z61MBG7

Description
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY
Description
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Silicone Gel (Metric) - V10Z61MBG7 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Silicone Gel (Metric)
V10Z61MBG7
Spring Mount - Silicone Gel (Metric) V10Z61MBG7
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY

STUDS: Brass

BODY: Silicone Gel

SPRING: Piano Wire Type B, Nickel Plated

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MBG7
Product Name Spring Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 3.53 lbs (1.60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263578 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1653.75 lbs (750.00 kg)
Thickness 3.35 inch (85.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP304B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 25.00 lbs (11.34 kg)
View Details