Advanced Antivibration Components - AAC Bolt Mount - Silicone Gel (Metric) V10Z61MS

Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS
Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Silicone Gel (Metric) - V10Z61MS - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Silicone Gel (Metric)
V10Z61MS
Bolt Mount - Silicone Gel (Metric) V10Z61MS
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

COLLAR: Brass

BUSHING: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MS
Product Name Bolt Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 0.41 lbs (0.19 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - MPF-Bases-for-Horizontal-Split-Case-Pumps - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details