FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.)
FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 2M302AM410 (Compression) |
| Product Name | Cylindrical Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 10.00 lbs (4.54 kg) |