Advanced Antivibration Components - AAC Bolt Mount - Tandem Unitized V10Z42-A5020

Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.
Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Tandem Unitized - V10Z42-A5020 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Tandem Unitized
V10Z42-A5020
Bolt Mount - Tandem Unitized V10Z42-A5020
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

OUTER BODY: Natural Rubber Load-Carrying Member

SPACER: Steel, Tubular Rolled

FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf)

• TANDEM TYPE

INSTALLATION:
1. Lubricate mount and socket with water or rubber lubricant.
2. Insert into socket, hand rotate with axial force.
3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D.

SELECTION CRITERIA:
Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z42-A5020
Product Name Bolt Mount - Tandem Unitized
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 425.00 lbs (192.74 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264321 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 211.99 lbs (96.14 kg)
Thickness 1.57 inch (40.00 mm)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVP304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details