Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1220BK4

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1220BK4 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1220BK4
Plate Mount (Inch) V10Z40-1220BK4
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1220BK4
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 40.00 lbs (18.14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264329 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 600.07 lbs (272.14 kg)
Thickness 1.38 inch (35.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Tapped Leveling Mounts - 32652 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details