Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1210D1

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1210D1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1210D1
Plate Mount (Inch) V10Z40-1210D1
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1210D1
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 20.00 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Stud Mount Leveling Feet - VE-704 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details