• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z52-FB0240*D |
| Product Name | Diamond Base Vibration Mounts - Durelene |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 240.00 lbs (108.84 kg) |