Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1210D2

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1210D2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1210D2
Plate Mount (Inch) V10Z40-1210D2
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1210D2
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 20.00 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MDSF58-16-80 - MDSF58-16-80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details