Advanced Antivibration Components - AAC Bolt Mount - Solo Unitized V10Z42-1010

Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.
Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Solo Unitized - V10Z42-1010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Solo Unitized
V10Z42-1010
Bolt Mount - Solo Unitized V10Z42-1010
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

OUTER BODY: Natural Rubber Load-Carrying Member

SPACER: Steel, Tubular Rolled

FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf)

• SOLO TYPE
INSTALLATION:
1. Lubricate mount and socket with water or rubber lubricant.
2. Insert into socket, hand rotate with axial force.
3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D.

SELECTION CRITERIA:
Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z42-1010
Product Name Bolt Mount - Solo Unitized
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 60.00 lbs (27.21 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 6615.00 lbs (3000.00 kg)
Adjustment Range 6.69 inch (170 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EPM20B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Jig Feet - 25761 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Cylindrical Mount, 21.8N Max. Compression Load, 12N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302AM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details