MOUNTING PLATES: Mild Steel, Painted
SPRINGS: High-Tensile Steel - Phosphated & Dyed Black
ISOLATORS: Knitted Stainless Steel Mesh
FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf)
TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)
APPLICATIONS:
| • HEAVY LOADS • COMPRESSORS | • PUMPS • GRAIN VIBRATORS |
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACTERISTICS:
Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g).
Damping factor c/co .10 to .15
MOUNTING:
Must be loaded vertically through its axis.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z32-100826 |
| Product Name | Spring Mount - Damped (Inch) |
| Application | Vibration Isolation |
| Type | Steel Spring |
| Features | Anchoring Holes |
| Load Capacity | 2469.00 lbs (1119.73 kg) |