Advanced Antivibration Components - AAC Cup Mount (Inch) V10Z40-1240CC

Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cup Mount (Inch) - V10Z40-1240CC - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cup Mount (Inch)
V10Z40-1240CC
Cup Mount (Inch) V10Z40-1240CC
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

ISOLATOR: Natural Rubber

BASE: Steel, Zinc Plate

FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1240CC
Product Name Cup Mount (Inch)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 62.00 lbs (28.12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-4 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Vibration Isolator - QFFG-Fiberglass-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details