Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MB2R0620

Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MB2R0620 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MB2R0620
Cylindrical Vibration Mount (Inch) V10Z 3-MB2R0620
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR:Synthetic Rubber

FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf)

FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MB2R0620
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 1.00 lbs (0.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712569 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 25.93 lbs (11.76 kg)
Thickness 0.79 inch (20.00 mm)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM24B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 50.00 lbs (22.68 kg)
View Details