Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1215DL1

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1215DL1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1215DL1
Plate Mount (Inch) V10Z40-1215DL1
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1215DL1
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 26.00 lbs (11.79 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263578 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1653.75 lbs (750.00 kg)
Thickness 3.35 inch (85.00 mm)
View Details
Level Star Series w/Rubber Pad - FSE300S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Jig Feet - 25757 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 9.00 lbs (4.08 kg)
View Details