Advanced Antivibration Components - AAC V-Style Vibration Mount (Metric) V10Z45MKC035

Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.
Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.

Suppliers

Company
Product
Description
Supplier Links
V-Style Vibration Mount (Metric) - V10Z45MKC035 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
V-Style Vibration Mount (Metric)
V10Z45MKC035
V-Style Vibration Mount (Metric) V10Z45MKC035
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.

MOUNTING PLATE: Mild Steel, Painted

ISOLATOR: Natural Rubber

FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.)

APPLICATIONS:

• AIR COMPRESSORS
• MACHINE TOOLS
• VIBRATION SCREENS
• VIBRATION SIEVES
• HIGH-SPEED DIESEL ENGINES
• HORIZONTAL CENTRIFUGAL SEPARATORS

FEATURES:

  • Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability.
  • They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction.
  • Easy to install. The spring rate can be changed just by altering the mounting positions.
  • For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z45MKC035
Product Name V-Style Vibration Mount (Metric)
Application Vibration Isolation
Type V-Style Mount
Features Threaded Stud
Load Capacity 44.10 lbs (20.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263926 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 284.42 lbs (128.99 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-10SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Tapped Leveling Mounts - 32602 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Spring and Silicone Gel Vibration Vibration Damper - A10Z61MBG8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details