Advanced Antivibration Components - AAC Cylindrical Vibration Mount - Sorbothane Type (Inch) V10Z59-FB2517550

Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE
Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount - Sorbothane Type (Inch) - V10Z59-FB2517550 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount - Sorbothane Type (Inch)
V10Z59-FB2517550
Cylindrical Vibration Mount - Sorbothane Type (Inch) V10Z59-FB2517550
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

STUD: Carbon Steel, Zinc Plated

DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale

OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C)

• VIBRATION ISOLATION
• SHOCK ABSORPTION
• LONG FATIGUE LIFE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z59-FB2517550
Product Name Cylindrical Vibration Mount - Sorbothane Type (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 40.00 lbs (18.14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-40 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Vibration Isolator - ANFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details