Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M311CM08 (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 21 to 48 kgf (47 to 105 lb.) FOR SHEAR LOADS OF: 12 to 30 kgf (27 to 66 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 21 to 48 kgf (47 to 105 lb.) FOR SHEAR LOADS OF: 12 to 30 kgf (27 to 66 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M311CM08 (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M311CM08 (Shear)
Cylindrical Vibration Mount (Metric) V10Z 2M311CM08 (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 21 to 48 kgf (47 to 105 lb.) FOR SHEAR LOADS OF: 12 to 30 kgf (27 to 66 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 21 to 48 kgf (47 to 105 lb.)

FOR SHEAR LOADS OF: 12 to 30 kgf (27 to 66 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M311CM08 (Shear)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 65.93 lbs (29.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-30-150 - ADHS-85-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 8800.00 lbs (3990.93 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details