Advanced Antivibration Components - AAC Bolt Mount - Silicone Gel (Metric) V10Z61MA1

Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS
Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Silicone Gel (Metric) - V10Z61MA1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Silicone Gel (Metric)
V10Z61MA1
Bolt Mount - Silicone Gel (Metric) V10Z61MA1
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

COLLAR: Brass

BUSHING: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MA1
Product Name Bolt Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 1.38 lbs (0.62 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Features Stainless Steel
Load Capacity 2205.00 lbs (1000.00 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302DM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 13.31 lbs (6.04 kg)
View Details