Advanced Antivibration Components - AAC Spring Mount - Damped (Inch) V10Z30-2274

Description
BASE PLATE: Mild Steel SPRING: High-Tensile Steel - Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh END CAP: Cast Light Alloy TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • MEDIUM-HEAVY INDUSTRIAL EQUIPMENT • OPTICAL EQUIPMENT • LABORATORY EQUIPMENT • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH • FOR LOADS OF 60 TO 200 POUNDS (27 TO 90 kgf) CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.
Description
BASE PLATE: Mild Steel SPRING: High-Tensile Steel - Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh END CAP: Cast Light Alloy TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • MEDIUM-HEAVY INDUSTRIAL EQUIPMENT • OPTICAL EQUIPMENT • LABORATORY EQUIPMENT • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH • FOR LOADS OF 60 TO 200 POUNDS (27 TO 90 kgf) CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Damped (Inch) - V10Z30-2274 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Damped (Inch)
V10Z30-2274
Spring Mount - Damped (Inch) V10Z30-2274
BASE PLATE: Mild Steel SPRING: High-Tensile Steel - Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh END CAP: Cast Light Alloy TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • MEDIUM-HEAVY INDUSTRIAL EQUIPMENT • OPTICAL EQUIPMENT • LABORATORY EQUIPMENT • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH • FOR LOADS OF 60 TO 200 POUNDS (27 TO 90 kgf) CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

BASE PLATE: Mild Steel

SPRING: High-Tensile Steel - Phosphated & Dyed Black

ISOLATOR: Knitted Stainless Steel Mesh

END CAP: Cast Light Alloy

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• MEDIUM-HEAVY INDUSTRIAL EQUIPMENT
• OPTICAL EQUIPMENT
• LABORATORY EQUIPMENT
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
• FOR LOADS OF 60 TO 200 POUNDS (27 TO 90 kgf)
CHARACTERISTICS:

Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g).
Damping factor c/co .10 to .15

MOUNTING:

Must be loaded vertically through its axis.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z30-2274
Product Name Spring Mount - Damped (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 135.00 lbs (61.22 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Socket Style - Stainless Steel - HVSSP300B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - P6200-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details