Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z27-3023C

Description
HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel ISOLATOR: Stainless Steel Mesh FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as high as ten times the static loads and are used for isolating marine fans, mobile engines, generators, instrument consoles and general machine tools such as lathes, milling machines, slotters, broachers, etc. • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
Description
HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel ISOLATOR: Stainless Steel Mesh FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as high as ten times the static loads and are used for isolating marine fans, mobile engines, generators, instrument consoles and general machine tools such as lathes, milling machines, slotters, broachers, etc. • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z27-3023C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z27-3023C
Mesh Mount - Steel (Inch) V10Z27-3023C
HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel ISOLATOR: Stainless Steel Mesh FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as high as ten times the static loads and are used for isolating marine fans, mobile engines, generators, instrument consoles and general machine tools such as lathes, milling machines, slotters, broachers, etc. • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel

ISOLATOR: Stainless Steel Mesh

FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:
Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as high as ten times the static loads and are used for isolating marine fans, mobile engines, generators, instrument consoles and general machine tools such as lathes, milling machines, slotters, broachers, etc.

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z27-3023C
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 1598.62 lbs (725.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264925 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 5.95 lbs (2.70 kg)
Thickness 0.31 inch (8.00 mm)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP304S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Cylindrical(Conical) Mount Suitable for both Compression and Shear loads - A10Z 2-330B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 330.00 lbs (149.66 kg)
View Details