Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1280C

Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1280C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1280C
Plate Mount (Inch) V10Z40-1280C
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1280C
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 560.00 lbs (253.97 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - R-Single-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details