Advanced Antivibration Components - AAC Cylindrical Vibration Mounts - Urethane V10Z60-**2U0824

Description
• MATERIAL: Fasteners – Steel, Zinc Plated Isolator – Urethane
Datasheet
Description
• MATERIAL: Fasteners – Steel, Zinc Plated Isolator – Urethane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mounts - Urethane - V10Z60-**2U0824 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mounts - Urethane
V10Z60-**2U0824
Cylindrical Vibration Mounts - Urethane V10Z60-**2U0824
• MATERIAL: Fasteners – Steel, Zinc Plated Isolator – Urethane

• MATERIAL: Fasteners – Steel, Zinc Plated
Isolator – Urethane

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-**2U0824
Product Name Cylindrical Vibration Mounts - Urethane
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1.00 lbs (0.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-00SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Vibration Isolator - Neoprene - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details