Advanced Antivibration Components - AAC Diamond Base Vibration Mounts - Neoprene V10Z52-FB0380

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diamond Base Vibration Mounts - Neoprene - V10Z52-FB0380 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Diamond Base Vibration Mounts - Neoprene
V10Z52-FB0380
Diamond Base Vibration Mounts - Neoprene V10Z52-FB0380
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FB0380
Product Name Diamond Base Vibration Mounts - Neoprene
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 380.00 lbs (172.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263938 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1577.46 lbs (715.40 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP307S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Pads - 32503 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 10.00 lbs (4.54 kg)
View Details