Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1215DD1

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1215DD1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1215DD1
Plate Mount (Inch) V10Z40-1215DD1
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1215DD1
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 17.00 lbs (7.71 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Ceiling Mounted Vibration Hanger - SB-250-Seismic-Cable-Bracket - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
GLIDE - TG-40WT - TG-40WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 396.00 lbs (179.59 kg)
View Details