Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z28-1643

Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z28-1643 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z28-1643
Mesh Mount - Steel (Inch) V10Z28-1643
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

CAP & BASE: Aluminum Alloy

CENTER STUD: Aluminum Alloy

ISOLATOR: Knitted Stainless Steel Mesh

FINISH: Alochrome 1200 on all Aluminum components

FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf)

APPLICATIONS:

• LIGHTWEIGHT MACHINE TOOLS
• PRINTING AND TEXTILE MACHINERY
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z28-1643
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 100.00 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP311S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HR-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details