Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z28-1646

Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z28-1646 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z28-1646
Mesh Mount - Steel (Inch) V10Z28-1646
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

CAP & BASE: Aluminum Alloy

CENTER STUD: Aluminum Alloy

ISOLATOR: Knitted Stainless Steel Mesh

FINISH: Alochrome 1200 on all Aluminum components

FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf)

APPLICATIONS:

• LIGHTWEIGHT MACHINE TOOLS
• PRINTING AND TEXTILE MACHINERY
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z28-1646
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 1000.00 lbs (453.51 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP308B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - Floor-Drain - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details