Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z28-1641

Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z28-1641 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z28-1641
Mesh Mount - Steel (Inch) V10Z28-1641
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

CAP & BASE: Aluminum Alloy

CENTER STUD: Aluminum Alloy

ISOLATOR: Knitted Stainless Steel Mesh

FINISH: Alochrome 1200 on all Aluminum components

FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf)

APPLICATIONS:

• LIGHTWEIGHT MACHINE TOOLS
• PRINTING AND TEXTILE MACHINERY
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z28-1641
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 20.00 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265952 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 78.50 lbs (35.60 kg)
Thickness 0.87 inch (22.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-5 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 80.00 lbs (36.28 kg)
View Details