ISOLATOR: Natural Rubber
BASE: Steel or Aluminum
FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z40-1210B4 |
| Product Name | Plate Mount (Inch) |
| Application | Vibration Isolation |
| Type | Plate Mount |
| Features | Anchoring Holes |
| Load Capacity | 8.00 lbs (3.63 kg) |